Hubbell Incorporated Standard Tie CT30125CUG

Description
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 6 INCH 0.14 INCH UL APPROVAL 100 PER BAG STANDARD PACKAGE 30 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE UG MODEL
Datasheet
Description
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 6 INCH 0.14 INCH UL APPROVAL 100 PER BAG STANDARD PACKAGE 30 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE UG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CT30125CUG - Hubbell Incorporated
Orange, CT, USA
Standard Tie
CT30125CUG
Standard Tie CT30125CUG
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 6 INCH 0.14 INCH UL APPROVAL 100 PER BAG STANDARD PACKAGE 30 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE UG MODEL
  • SELF LOCKING, STANDARD TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 6 INCH
  • 0.14 INCH
  • UL APPROVAL
  • 100 PER BAG STANDARD PACKAGE
  • 30 LB TENSILE STRENGTH
  • 1.25 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • UNIRAP[TM] BRAND
  • ROHS COMPATIBLE
  • UG MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Ties
Product Number CT30125CUG
Product Name Standard Tie
Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details