250 VAC, 50 AMP, SELF GROUNDING INLET 3 POLES, 4 WIRE, MALE END, METALLIC. FREE 2 YEAR RADWELL WARRANTY
CONN, MAINS PLUG, 50A, 250V, 3P4W; Connector Type:Power Entry; Current Rating:50A; Connector Colour:-; Connector Body Material:Steel Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: No
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 11640360 | 34B9968 |
| Product Name | Plug/Receptacle | Conn, Mains Plug, 50A, 250V, 3P4W; Connector Type Hubbell Wiring Devices |
| Voltage Rating | 250 volts | 250 volts |