Hubbell Wiring Device-Kellems LOCKING PLUG, 50A 3PH 250V, 3P4W CS8365C

Description
LOCKING PLUG, 50A 3PH 250V, 3P4W
Datasheet
Description
LOCKING PLUG, 50A 3PH 250V, 3P4W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING PLUG, 50A 3PH 250V, 3P4W - 70116268 - Allied Electronics, Inc.
Fort Worth, TX, USA
LOCKING PLUG, 50A 3PH 250V, 3P4W
70116268
LOCKING PLUG, 50A 3PH 250V, 3P4W 70116268
LOCKING PLUG, 50A 3PH 250V, 3P4W

LOCKING PLUG, 50A 3PH 250V, 3P4W

Supplier's Site
Plug/Receptacle - 10804584 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
10804584
Plug/Receptacle 10804584
PLUG, MALE, TWIST-LOCK, 50AMP, 3POLE, 4WIRE, 250VAC. FREE 2 YEAR RADWELL WARRANTY

PLUG, MALE, TWIST-LOCK, 50AMP, 3POLE, 4WIRE, 250VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
HUBBELL Electrical Products CS8365C

HUBBELL Electrical Products CS8365C

Supplier's Site
Connector, Power Entry, Plug, 3P4W, 50A 3Ph 250V; Connector Type Hubbell Wiring Devices - 34B9966 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 3P4W, 50A 3Ph 250V; Connector Type Hubbell Wiring Devices
34B9966
Connector, Power Entry, Plug, 3P4W, 50A 3Ph 250V; Connector Type Hubbell Wiring Devices 34B9966
CONNECTOR, POWER ENTRY, PLUG, 3P4W, 50A 3PH 250V; Connector Type:-; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 3P4W, 50A 3PH 250V; Connector Type:-; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116268 10804584 34B9966
Product Name LOCKING PLUG, 50A 3PH 250V, 3P4W Plug/Receptacle Plug/Receptacle Connector, Power Entry, Plug, 3P4W, 50A 3Ph 250V; Connector Type Hubbell Wiring Devices
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Automotive Connector
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
PCI Express - 10018783-11000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers