Hubbell Incorporated Locking Device Connector CS8364

Description
POLARIZED TYPE NYLON MATERIAL 4 WIRE(S) UL, CSA APPROVAL 250 V 3 PHASE VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.75 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL 4 WIRE(S) UL, CSA APPROVAL 250 V 3 PHASE VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.75 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - CS8364 - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
CS8364
Locking Device Connector CS8364
POLARIZED TYPE NYLON MATERIAL 4 WIRE(S) UL, CSA APPROVAL 250 V 3 PHASE VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.75 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND
  • POLARIZED TYPE
  • NYLON MATERIAL
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 250 V 3 PHASE VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.75 TO 1.15 INCH CORD SIZE
  • TECH SPEC[R] BRAND
Supplier's Site Datasheet
Locking Device Connector - CS8364 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
CS8364
Locking Device Connector CS8364
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 0.68 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; OVERALL DIMENSION 2.26 INCH DIA X 3.9 INC

POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 0.68 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; OVERALL DIMENSION 2.26 INCH DIA X 3.9 INC

Supplier's Site Datasheet
BRYT Twist Lock - CS8364 - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
CS8364
BRYT Twist Lock CS8364
LKG CONN, 3P4W, 3PH 250V

LKG CONN, 3P4W, 3PH 250V

Supplier's Site

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems Galco Industrial Electronics
Product Category Power Connectors Power Connectors Power Connectors
Product Number CS8364 CS8364 CS8364
Product Name Locking Device Connector Locking Device Connector BRYT Twist Lock
Power Type AC Power Connector AC Power Connector
Standards / Certifications UL; CSA UL; CSA
Type / Features Dust Proof; Moisture or Oil Resistant Locking
Phase Three Three
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 30 Amp 125 Volt/250 Volt L14-30R - L1430RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details