Hubbell Wiring Device-Kellems Plug/Receptacle CS8264C

Description
250 VAC 50A NONNEMA INDUSTRIAL TWIST LOCK CONNECTOR 2 POLES, 3 WIRES, 1 PHASE, IP20, SELF-GROUNDING, 0.83 TO 1.25" CORD DIAM, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
250 VAC 50A NONNEMA INDUSTRIAL TWIST LOCK CONNECTOR 2 POLES, 3 WIRES, 1 PHASE, IP20, SELF-GROUNDING, 0.83 TO 1.25" CORD DIAM, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 21533 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21533
Plug/Receptacle 21533
250 VAC 50A NONNEMA INDUSTRIAL TWIST LOCK CONNECTOR 2 POLES, 3 WIRES, 1 PHASE, IP20, SELF-GROUNDING, 0.83 TO 1.25" CORD DIAM, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY

250 VAC 50A NONNEMA INDUSTRIAL TWIST LOCK CONNECTOR 2 POLES, 3 WIRES, 1 PHASE, IP20, SELF-GROUNDING, 0.83 TO 1.25" CORD DIAM, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Twist Lock Connector Body, 50A, 250V, Ip20, Nylon; Connector Type Hubbell Wiring Devices - 99F4847 - Newark, An Avnet Company
Chicago, IL, United States
Twist Lock Connector Body, 50A, 250V, Ip20, Nylon; Connector Type Hubbell Wiring Devices
99F4847
Twist Lock Connector Body, 50A, 250V, Ip20, Nylon; Connector Type Hubbell Wiring Devices 99F4847
TWIST LOCK CONNECTOR BODY, 50A, 250V, IP20, NYLON; Connector Type:Electrical AC Power; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

TWIST LOCK CONNECTOR BODY, 50A, 250V, IP20, NYLON; Connector Type:Electrical AC Power; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 21533 99F4847
Product Name Plug/Receptacle Twist Lock Connector Body, 50A, 250V, Ip20, Nylon; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-BRE.0T.200.CAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - NASJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Push-in X connector - QBX-5/16T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details