CS6377A -- LOCKING FLANGED MALE BASE INLET
Hubbell Incorporated
Locking Flanged Male Base Inlet
CS6377A
Description
POLARIZED TYPE
STEEL CASING MATERIAL
3 WIRE(S)
UL, CSA APPROVAL
125 V VOLTAGE RATING
50 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
BRYANT[R] BRAND
Description
POLARIZED TYPE
STEEL CASING MATERIAL
3 WIRE(S)
UL, CSA APPROVAL
125 V VOLTAGE RATING
50 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
BRYANT[R] BRAND
Datasheet
Suppliers
Locking Flanged Male Base Inlet
CS6377A
POLARIZED TYPE
STEEL CASING MATERIAL
3 WIRE(S)
UL, CSA APPROVAL
125 V VOLTAGE RATING
50 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
BRYANT[R] BRAND
- POLARIZED TYPE
- STEEL CASING MATERIAL
- 3 WIRE(S)
- UL, CSA APPROVAL
- 125 V VOLTAGE RATING
- 50 AMPERE CURRENT RATING
- GROUNDING
- 2 POLE(S)
- BRYANT[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
CS6377A |
|
Product Name
|
Locking Flanged Male Base Inlet |
|
Power Type
|
AC Power Connector
|
|
Device Type
|
Plug
|
|
Standards / Certifications
|
UL; CSA
|
|
Voltage Rating
|
125 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Plug
Configuration
NEMA
Applications
Commercial
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Allen-Bradley / Rockwell Automation
Power Type
AC Power Connector
Device Type
Power Entry Module
Standards / Certifications
RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details