TE Connectivity IEC Unfiltered Inlets 1609133-4

Description
Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Style : Male Receptacle Filter Connector Type : IEC 60320-1 C-14 Output Termination Type : 3/16" Faston
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Style : Male Receptacle Filter Connector Type : IEC 60320-1 C-14 Output Termination Type : 3/16" Faston
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Unfiltered Inlets - 1609133-4 - TE Connectivity
Berwyn, PA, United States
IEC Unfiltered Inlets
1609133-4
IEC Unfiltered Inlets 1609133-4
Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Style : Male Receptacle Filter Connector Type : IEC 60320-1 C-14 Output Termination Type : 3/16" Faston

Electrical Characteristics


  • Current Rating (AMP) : 15
  • Operating Voltage (VAC) : 250

Product Type Features


  • Filter Connector Style : Male Receptacle
  • Filter Connector Type : IEC 60320-1 C-14
  • Output Termination Type : 3/16" Faston
Buy Now Datasheet
AC Power Entry Modules - 1609133-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
1609133-4
AC Power Entry Modules 1609133-4
Power Entry Others

Power Entry Others

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 1609133-4 1609133-4
Product Name IEC Unfiltered Inlets AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1969613-6 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
2 suppliers
Solar Connectors - 1-2472928-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Power Entry Modules - 1-1609158-8 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
Power Entry Modules - 2-6609987-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers