Hubbell Incorporated Locking Device Receptacle CS6369A

Description
ARMORED, SINGLE LOCKING TYPE MELAMINE MATERIAL BLACK COLOR UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) BRYANT[R] BRAND
Datasheet
Description
ARMORED, SINGLE LOCKING TYPE MELAMINE MATERIAL BLACK COLOR UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - CS6369A - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
CS6369A
Locking Device Receptacle CS6369A
ARMORED, SINGLE LOCKING TYPE MELAMINE MATERIAL BLACK COLOR UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) BRYANT[R] BRAND
  • ARMORED, SINGLE LOCKING TYPE
  • MELAMINE MATERIAL
  • BLACK COLOR
  • UL, CSA APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number CS6369A
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Dual Type- C Dual Type A with 42W PD3.0 4U In-Wall USB Charger - ERU23422A2CA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Commercial
Mounting Style Wall / Box
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Power Module 70 mm Stack Light - 856T-B24C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details