Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 50A, 250V, Black, 3P4W; Connector Type Hubbell Wiring Devices CS6369

Description
CONN, MAINS RCPT, 50A, 250V, BLACK, 3P4W; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black; Connector Body Material:Phenolic Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 50A, 250V, BLACK, 3P4W; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black; Connector Body Material:Phenolic Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 50A, 250V, Black, 3P4W; Connector Type Hubbell Wiring Devices - 34B9950 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 50A, 250V, Black, 3P4W; Connector Type Hubbell Wiring Devices
34B9950
Conn, Mains Rcpt, 50A, 250V, Black, 3P4W; Connector Type Hubbell Wiring Devices 34B9950
CONN, MAINS RCPT, 50A, 250V, BLACK, 3P4W; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black; Connector Body Material:Phenolic Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONN, MAINS RCPT, 50A, 250V, BLACK, 3P4W; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black; Connector Body Material:Phenolic Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 4795155 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4795155
Plug/Receptacle 4795155
RECEPTACLE, TWIST-LOCKING, 50 AMP RATING, 125/250 VAC, 3 POLE, 4 WIRE, SCREW TERMINAL, BLACK, IP20 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, TWIST-LOCKING, 50 AMP RATING, 125/250 VAC, 3 POLE, 4 WIRE, SCREW TERMINAL, BLACK, IP20 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 34B9950 4795155
Product Name Conn, Mains Rcpt, 50A, 250V, Black, 3P4W; Connector Type Hubbell Wiring Devices Plug/Receptacle
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

90-degree JST connectors - QLC16110 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Chameleon - 026-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details