Hubbell Wiring Device-Kellems Lug/Connector CS6364C

Description
TWIST LOCK CONNECTOR BODY, 3P4W, 50A, 125/250V, CONNECTOR TYPE:ELECTRICAL AC POWER, CURRENT RATING:50A, CONNECTOR COLOUR:BLACK WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TWIST LOCK CONNECTOR BODY, 3P4W, 50A, 125/250V, CONNECTOR TYPE:ELECTRICAL AC POWER, CURRENT RATING:50A, CONNECTOR COLOUR:BLACK WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug/Connector - 11640323 - Radwell International
Willingboro, NJ, United States
Lug/Connector
11640323
Lug/Connector 11640323
TWIST LOCK CONNECTOR BODY, 3P4W, 50A, 125/250V, CONNECTOR TYPE:ELECTRICAL AC POWER, CURRENT RATING:50A, CONNECTOR COLOUR:BLACK WHITE. FREE 2 YEAR RADWELL WARRANTY

TWIST LOCK CONNECTOR BODY, 3P4W, 50A, 125/250V, CONNECTOR TYPE:ELECTRICAL AC POWER, CURRENT RATING:50A, CONNECTOR COLOUR:BLACK WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Twist Lock Connector Body, 3P4W, 50A, 125/250V; Connector Type Hubbell Wiring Devices - 34B9948 - Newark, An Avnet Company
Chicago, IL, United States
Twist Lock Connector Body, 3P4W, 50A, 125/250V; Connector Type Hubbell Wiring Devices
34B9948
Twist Lock Connector Body, 3P4W, 50A, 125/250V; Connector Type Hubbell Wiring Devices 34B9948
TWIST LOCK CONNECTOR BODY, 3P4W, 50A, 125/250V; Connector Type:Electrical AC Power; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: No

TWIST LOCK CONNECTOR BODY, 3P4W, 50A, 125/250V; Connector Type:Electrical AC Power; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet
connector body, 3 pole, 4 wire, 50A, 125/250V black/white, nylon and rynite - 70116233 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector body, 3 pole, 4 wire, 50A, 125/250V black/white, nylon and rynite
70116233
connector body, 3 pole, 4 wire, 50A, 125/250V black/white, nylon and rynite 70116233
connector body, 3 pole, 4 wire, 50A, 125/250V black/white, nylon and rynite

connector body, 3 pole, 4 wire, 50A, 125/250V black/white, nylon and rynite

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 11640323 34B9948 70116233
Product Name Lug/Connector Twist Lock Connector Body, 3P4W, 50A, 125/250V; Connector Type Hubbell Wiring Devices connector body, 3 pole, 4 wire, 50A, 125/250V black/white, nylon and rynite
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

ODM OBD connector with pannel - QLC16053 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers