Hubbell Incorporated Locking Device Plug CS6361

Description
POLARIZED TYPE NYLON MATERIAL NON NEMA CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.75 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND WITH CORD GRIP
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL NON NEMA CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.75 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND WITH CORD GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - CS6361 - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
CS6361
Locking Device Plug CS6361
POLARIZED TYPE NYLON MATERIAL NON NEMA CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.75 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND WITH CORD GRIP
  • POLARIZED TYPE
  • NYLON MATERIAL
  • NON NEMA CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.75 TO 1.15 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • WITH CORD GRIP
Supplier's Site Datasheet
Locking Device Plug - CS6361 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
CS6361
Locking Device Plug CS6361
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA

POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Power Connectors Power Connectors
Product Number CS6361 CS6361
Product Name Locking Device Plug Locking Device Plug
Power Type AC Power Connector AC Power Connector
Device Type Plug Plug
Standards / Certifications UL; CSA UL; CSA
Type / Features Dust Proof; Moisture or Oil Resistant Locking
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

6.0 Amp USB Charger Dual Type A & Type C, 30W Triple USB Ports Tamper Resistant Outlet - R1820D60CCA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Type / Features Tamper Resistant
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-V2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details