Hubbell Lighting, Inc. Fluorescent Strip Light CS4-232-E277

Description
STRAIGHT LINER CHANNEL TYPE 96 INCH 4 7/16 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 277 V LAMP/BALLAST VOLTAGE APPROVAL UL CS MODEL
Datasheet
Description
STRAIGHT LINER CHANNEL TYPE 96 INCH 4 7/16 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 277 V LAMP/BALLAST VOLTAGE APPROVAL UL CS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Strip Light - CS4-232-E277 - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Strip Light
CS4-232-E277
Fluorescent Strip Light CS4-232-E277
STRAIGHT LINER CHANNEL TYPE 96 INCH 4 7/16 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 277 V LAMP/BALLAST VOLTAGE APPROVAL UL CS MODEL
  • STRAIGHT LINER CHANNEL TYPE
  • 96 INCH
  • 4 7/16 INCH
  • 4 FT LAMP LENGTH
  • 4 FT NOMINAL LENGTH
  • ELECTRONIC BALLAST TYPE
  • 2 LAMP(S)
  • 32T8 LAMP TYPE
  • 277 V LAMP/BALLAST VOLTAGE
  • APPROVAL UL
  • CS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number CS4-232-E277
Product Name Fluorescent Strip Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details