Hubbell Wiring Device-Kellems Occupancy Sensor/Switch CS1200-LV

Description
3.3 INCH DIA X 2.2 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; RETAIL/OFFICE, INDUSTRIAL, INSTITUTIONAL, HEALTH CARE, EDUCATION, HOSPITALITY/LODGING APPLICATION; 120/277/347 VAC AT 50/60 HZ, 24 VDC VOLTAGE RATING; CEILING MOUNTING; 0 TO 800 W
Datasheet
Description
3.3 INCH DIA X 2.2 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; RETAIL/OFFICE, INDUSTRIAL, INSTITUTIONAL, HEALTH CARE, EDUCATION, HOSPITALITY/LODGING APPLICATION; 120/277/347 VAC AT 50/60 HZ, 24 VDC VOLTAGE RATING; CEILING MOUNTING; 0 TO 800 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - CS1200-LV - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
CS1200-LV
Occupancy Sensor/Switch CS1200-LV
3.3 INCH DIA X 2.2 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; RETAIL/OFFICE, INDUSTRIAL, INSTITUTIONAL, HEALTH CARE, EDUCATION, HOSPITALITY/LODGING APPLICATION; 120/277/347 VAC AT 50/60 HZ, 24 VDC VOLTAGE RATING; CEILING MOUNTING; 0 TO 800 W

3.3 INCH DIA X 2.2 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; RETAIL/OFFICE, INDUSTRIAL, INSTITUTIONAL, HEALTH CARE, EDUCATION, HOSPITALITY/LODGING APPLICATION; 120/277/347 VAC AT 50/60 HZ, 24 VDC VOLTAGE RATING; CEILING MOUNTING; 0 TO 800 W

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number CS1200-LV
Product Name Occupancy Sensor/Switch
Power Requirements AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Ring Style Sensors - 9714-2000 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.7874 inch (20 mm)
View Details
Inductive Proximity Sensors - 5000000504-SE - TE Connectivity
Specs
Operation Distance 0.0790 inch (2.01 mm)
Switching Frequency 0.8000 kHz
Switch Type Normally Closed
View Details