SMOOTH FACE DUPLEX TYPE
MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL
IVORY COLOR
5-20R CONFIGURATION
COMMERCIAL GRADE
UL 498, CSA, NOM APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT
SIDE WIRING
BRYANT[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
SMOOTH FACE DUPLEX TYPE
MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL
IVORY COLOR
5-20R CONFIGURATION
COMMERCIAL GRADE
UL 498, CSA, NOM APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT
SIDE WIRING
BRYANT[R] BRAND
SMOOTH FACE DUPLEX TYPE
MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL
IVORY COLOR
5-20R CONFIGURATION
COMMERCIAL GRADE
UL 498, CSA, NOM APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT
SIDE WIRING
BRYANT[R] BRAND
SMOOTH FACE DUPLEX TYPE
MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL