Hubbell Wiring Device-Kellems Duplex/Single Receptacle CRB5362-SGRY

Description
SMOOTH FACE DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL, HOSPITAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION
Datasheet
Description
SMOOTH FACE DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL, HOSPITAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CRB5362-SGRY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
CRB5362-SGRY
Duplex/Single Receptacle CRB5362-SGRY
SMOOTH FACE DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL, HOSPITAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION

SMOOTH FACE DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL, HOSPITAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number CRB5362-SGRY
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Commercial; Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
16A/250V White Israeli Socket - 88010581 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; SI 32
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP67 Watertight Angled Inlet - A32S76A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details