POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.68 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDA
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | CR6360 |
| Product Name | Locking Device Connector |
| Power Type | AC Power Connector |
| Standards / Certifications | UL; CSA |
| Type / Features | Locking |
| Voltage Rating | 125 volts |