Hubbell Wiring Device-Kellems Duplex/Single Receptacle CR6307-BK100

Description
DUPLEX TYPE; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST AND MOISTURE RESISTANT; OVERALL DIMENSION 2.985 INCH W X 4.8
Datasheet
Description
DUPLEX TYPE; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST AND MOISTURE RESISTANT; OVERALL DIMENSION 2.985 INCH W X 4.8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CR6307-BK100 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
CR6307-BK100
Duplex/Single Receptacle CR6307-BK100
DUPLEX TYPE; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST AND MOISTURE RESISTANT; OVERALL DIMENSION 2.985 INCH W X 4.8

DUPLEX TYPE; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST AND MOISTURE RESISTANT; OVERALL DIMENSION 2.985 INCH W X 4.8

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number CR6307-BK100
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Specification
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug In Timers - 1785375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
PowerFlex 520 1.1kW (1.5Hp) Power Module - 25-PM1-V6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details