Hubbell Wiring Device-Kellems Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices CR5352IG

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Orange; Connector Body Material:PET (Polyethylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Orange; Connector Body Material:PET (Polyethylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices - 14C4665 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices
14C4665
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices 14C4665
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Orange; Connector Body Material:PET (Polyethylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Orange; Connector Body Material:PET (Polyethylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C4665
Product Name Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190501A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details