FINDER GROOVE FACE DUPLEX TYPE
MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL
GRAY COLOR
5-20R CONFIGURATION
COMMERCIAL GRADE
UL 498, CSA, NOM APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT
SIDE WIRING
BRYANT[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
FINDER GROOVE FACE DUPLEX TYPE
MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL
GRAY COLOR
5-20R CONFIGURATION
COMMERCIAL GRADE
UL 498, CSA, NOM APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT
SIDE WIRING
BRYANT[R] BRAND
FINDER GROOVE FACE DUPLEX TYPE
MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL
GRAY COLOR
5-20R CONFIGURATION
COMMERCIAL GRADE
UL 498, CSA, NOM APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT
SIDE WIRING
BRYANT[R] BRAND
FINDER GROOVE FACE DUPLEX TYPE
MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL