Hubbell Wiring Device-Kellems Connector, Power Entry, 15A, 125V; Connector Type Hubbell Wiring Devices CR15GRY

Description
CONNECTOR, POWER ENTRY, 15A, 125V; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, 15A, 125V; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 15A, 125V; Connector Type Hubbell Wiring Devices - 14C4637 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 15A, 125V; Connector Type Hubbell Wiring Devices
14C4637
Connector, Power Entry, 15A, 125V; Connector Type Hubbell Wiring Devices 14C4637
CONNECTOR, POWER ENTRY, 15A, 125V; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 15A, 125V; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C4637
Product Name Connector, Power Entry, 15A, 125V; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details