CH6C -- CABLE TIE STRAP/CLAMP
Hubbell Incorporated
Cable Tie Strap/Clamp
CH6C
Description
CABLE HANGER TYPE
NYLON 6/6 MATERIAL
WHITE COLOR
0.37 INCH
#10 SCREW MOUNTING
100 STANDARD PACKAGE
0.37 INCH BUNDLE DIAMETER
ROHS COMPATIBLE
Description
CABLE HANGER TYPE
NYLON 6/6 MATERIAL
WHITE COLOR
0.37 INCH
#10 SCREW MOUNTING
100 STANDARD PACKAGE
0.37 INCH BUNDLE DIAMETER
ROHS COMPATIBLE
Datasheet
Suppliers
Cable Tie Strap/Clamp
CH6C
CABLE HANGER TYPE
NYLON 6/6 MATERIAL
WHITE COLOR
0.37 INCH
#10 SCREW MOUNTING
100 STANDARD PACKAGE
0.37 INCH BUNDLE DIAMETER
ROHS COMPATIBLE
- CABLE HANGER TYPE
- NYLON 6/6 MATERIAL
- WHITE COLOR
- 0.37 INCH
- #10 SCREW MOUNTING
- 100 STANDARD PACKAGE
- 0.37 INCH BUNDLE DIAMETER
- ROHS COMPATIBLE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cable Clamps |
|
Product Number
|
CH6C |
|
Product Name
|
Cable Tie Strap/Clamp |
|
Diameter
|
0.370 inch (9.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Propionate
Diameter
0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details