CH3C -- CABLE TIE STRAP/CLAMP
Hubbell Incorporated
Cable Tie Strap/Clamp
CH3C
Description
CABLE HANGER TYPE
NYLON 6/6 MATERIAL
#8 SCREW MOUNTING
100 STANDARD PACKAGE
0.187 INCH BUNDLE DIAMETER
NYLOCLIP[T], BURNDY[R] BRAND
CH MODEL
Description
CABLE HANGER TYPE
NYLON 6/6 MATERIAL
#8 SCREW MOUNTING
100 STANDARD PACKAGE
0.187 INCH BUNDLE DIAMETER
NYLOCLIP[T], BURNDY[R] BRAND
CH MODEL
Datasheet
Suppliers
Cable Tie Strap/Clamp
CH3C
CABLE HANGER TYPE
NYLON 6/6 MATERIAL
#8 SCREW MOUNTING
100 STANDARD PACKAGE
0.187 INCH BUNDLE DIAMETER
NYLOCLIP[T], BURNDY[R] BRAND
CH MODEL
- CABLE HANGER TYPE
- NYLON 6/6 MATERIAL
- #8 SCREW MOUNTING
- 100 STANDARD PACKAGE
- 0.187 INCH BUNDLE DIAMETER
- NYLOCLIP[T], BURNDY[R] BRAND
- CH MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cable Clamps |
|
Product Number
|
CH3C |
|
Product Name
|
Cable Tie Strap/Clamp |
|
Diameter
|
0.187 inch (4.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature
-51 to 149 C (-60 to 300 F)
View Details