Hubbell Lighting, Inc. Fluorescent Strip Light CH3-125-EU

Description
HEAVY DUTY NARROW CHANNEL TYPE 36 INCH 3 FT LAMP LENGTH 3 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 1 LAMP(S) 25T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA LAMP WATTAGE 25 W HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL CH MODEL
Datasheet
Description
HEAVY DUTY NARROW CHANNEL TYPE 36 INCH 3 FT LAMP LENGTH 3 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 1 LAMP(S) 25T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA LAMP WATTAGE 25 W HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Strip Light - CH3-125-EU - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Strip Light
CH3-125-EU
Fluorescent Strip Light CH3-125-EU
HEAVY DUTY NARROW CHANNEL TYPE 36 INCH 3 FT LAMP LENGTH 3 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 1 LAMP(S) 25T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA LAMP WATTAGE 25 W HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL CH MODEL
  • HEAVY DUTY NARROW CHANNEL TYPE
  • 36 INCH
  • 3 FT LAMP LENGTH
  • 3 FT NOMINAL LENGTH
  • ELECTRONIC, INSTANT START BALLAST TYPE
  • 1 LAMP(S)
  • 25T8 LAMP TYPE
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • APPROVAL UL 1598, CUL, CSA
  • LAMP WATTAGE 25 W
  • HOUSING MATERIAL DIE FORMED STEEL
  • FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL
  • CH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number CH3-125-EU
Product Name Fluorescent Strip Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details