Hubbell Lighting, Inc. Fluorescent Recessed Housing CFR818UEB

Description
7 1/8 INCH UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION ELECTRONIC BALLAST TYPE 2 LAMP(S) QUAD TUBE LAMP TYPE 18 W LAMP WATTAGE 120 TO 277 V BALLAST/LINE VOLTAGE NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 7 3/4 INCH CEILING OPENING SIZE PRESCOLITE[R] BRAND CFR8 MODEL
Datasheet
Description
7 1/8 INCH UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION ELECTRONIC BALLAST TYPE 2 LAMP(S) QUAD TUBE LAMP TYPE 18 W LAMP WATTAGE 120 TO 277 V BALLAST/LINE VOLTAGE NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 7 3/4 INCH CEILING OPENING SIZE PRESCOLITE[R] BRAND CFR8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - CFR818UEB - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Recessed Housing
CFR818UEB
Fluorescent Recessed Housing CFR818UEB
7 1/8 INCH UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION ELECTRONIC BALLAST TYPE 2 LAMP(S) QUAD TUBE LAMP TYPE 18 W LAMP WATTAGE 120 TO 277 V BALLAST/LINE VOLTAGE NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 7 3/4 INCH CEILING OPENING SIZE PRESCOLITE[R] BRAND CFR8 MODEL
  • 7 1/8 INCH
  • UL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • ELECTRONIC BALLAST TYPE
  • 2 LAMP(S)
  • QUAD TUBE LAMP TYPE
  • 18 W LAMP WATTAGE
  • 120 TO 277 V BALLAST/LINE VOLTAGE
  • NON INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • 7 3/4 INCH CEILING OPENING SIZE
  • PRESCOLITE[R] BRAND
  • CFR8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number CFR818UEB
Product Name Fluorescent Recessed Housing
Application DAMP/WET LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details