Hubbell Incorporated Encapsulated Control Transformer CE060500

Description
5.25 INCH W X 6 INCH D X 4.66 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL, CE APPROVAL IEC APPLICABLE STANDARD 0.31 INCH L X 0.69 INCH W SLOT MOUNTING 500 VA POWER RATING 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE 120/115/110 V SECONDARY VOLTAGE 105 INSULATION CLASS 500 POWER RATING IN VA 55 DEG C TEMPERATURE RISE CE MODEL
Datasheet
Description
5.25 INCH W X 6 INCH D X 4.66 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL, CE APPROVAL IEC APPLICABLE STANDARD 0.31 INCH L X 0.69 INCH W SLOT MOUNTING 500 VA POWER RATING 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE 120/115/110 V SECONDARY VOLTAGE 105 INSULATION CLASS 500 POWER RATING IN VA 55 DEG C TEMPERATURE RISE CE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Control Transformer - CE060500 - Hubbell Incorporated
Orange, CT, USA
Encapsulated Control Transformer
CE060500
Encapsulated Control Transformer CE060500
5.25 INCH W X 6 INCH D X 4.66 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL, CE APPROVAL IEC APPLICABLE STANDARD 0.31 INCH L X 0.69 INCH W SLOT MOUNTING 500 VA POWER RATING 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE 120/115/110 V SECONDARY VOLTAGE 105 INSULATION CLASS 500 POWER RATING IN VA 55 DEG C TEMPERATURE RISE CE MODEL
  • 5.25 INCH W X 6 INCH D X 4.66 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, CE APPROVAL
  • IEC APPLICABLE STANDARD
  • 0.31 INCH L X 0.69 INCH W SLOT MOUNTING
  • 500 VA POWER RATING
  • 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE
  • 120/115/110 V SECONDARY VOLTAGE
  • 105 INSULATION CLASS
  • 500 POWER RATING IN VA
  • 55 DEG C TEMPERATURE RISE
  • CE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number CE060500
Product Name Encapsulated Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards IEC; UL; CE
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 0.5 - 400 MHz, 50Ω - TTCM4-4+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification - No.1601487372016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1730087 - RS Components, Ltd.
Specs
Standards RoHS
View Details
Isolation Transformer - 1321-3TH075-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details