Hubbell Incorporated ENCAPSULATED CONTROL TRANSFORMER CE060250F3

Description
4.5 INCH W X 4.13 INCH D X 4.03 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL, CE APPROVAL IEC APPLICABLE STANDARD 0.4 INCH L X 0.2 INCH W SLOT MOUNTING 250 VA POWER RATING 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE 120/115/110 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 CE MODEL
Datasheet
Description
4.5 INCH W X 4.13 INCH D X 4.03 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL, CE APPROVAL IEC APPLICABLE STANDARD 0.4 INCH L X 0.2 INCH W SLOT MOUNTING 250 VA POWER RATING 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE 120/115/110 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 CE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ENCAPSULATED CONTROL TRANSFORMER - CE060250F3 - Hubbell Incorporated
Orange, CT, USA
ENCAPSULATED CONTROL TRANSFORMER
CE060250F3
ENCAPSULATED CONTROL TRANSFORMER CE060250F3
4.5 INCH W X 4.13 INCH D X 4.03 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL, CE APPROVAL IEC APPLICABLE STANDARD 0.4 INCH L X 0.2 INCH W SLOT MOUNTING 250 VA POWER RATING 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE 120/115/110 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 CE MODEL
  • 4.5 INCH W X 4.13 INCH D X 4.03 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, CE APPROVAL
  • IEC APPLICABLE STANDARD
  • 0.4 INCH L X 0.2 INCH W SLOT MOUNTING
  • 250 VA POWER RATING
  • 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE
  • 120/115/110 V SECONDARY VOLTAGE
  • 105 INSULATION CLASS
  • 55 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • CE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number CE060250F3
Product Name ENCAPSULATED CONTROL TRANSFORMER
Other Transformer Types / Applications Industrial Control Transformer
Standards IEC; UL; CE
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 5600 - 6200 MHz, 50Ω - NCS2-622+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V - No.1601415899213 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details
DIN Rail Transformers - 1235700 - RS Components, Ltd.
Specs
Mounting Din rail mount, screw mount
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A11-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 1000 VA
View Details