Hubbell Incorporated ENCAPSULATED CONTROL TRANSFORMER CE040500

Description
5.25 INCH W X 6 INCH D X 4.69 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL, CE APPROVAL IEC APPLICABLE STANDARD 0.69 INCH L X 0.31 INCH W SLOT MOUNTING 500 VA POWER RATING 380/400/415 V PRIMARY VOLTAGE 110/220 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 CE MODEL
Datasheet
Description
5.25 INCH W X 6 INCH D X 4.69 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL, CE APPROVAL IEC APPLICABLE STANDARD 0.69 INCH L X 0.31 INCH W SLOT MOUNTING 500 VA POWER RATING 380/400/415 V PRIMARY VOLTAGE 110/220 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 CE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ENCAPSULATED CONTROL TRANSFORMER - CE040500 - Hubbell Incorporated
Orange, CT, USA
ENCAPSULATED CONTROL TRANSFORMER
CE040500
ENCAPSULATED CONTROL TRANSFORMER CE040500
5.25 INCH W X 6 INCH D X 4.69 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL, CE APPROVAL IEC APPLICABLE STANDARD 0.69 INCH L X 0.31 INCH W SLOT MOUNTING 500 VA POWER RATING 380/400/415 V PRIMARY VOLTAGE 110/220 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 CE MODEL
  • 5.25 INCH W X 6 INCH D X 4.69 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, CE APPROVAL
  • IEC APPLICABLE STANDARD
  • 0.69 INCH L X 0.31 INCH W SLOT MOUNTING
  • 500 VA POWER RATING
  • 380/400/415 V PRIMARY VOLTAGE
  • 110/220 V SECONDARY VOLTAGE
  • 105 INSULATION CLASS
  • 55 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • CE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number CE040500
Product Name ENCAPSULATED CONTROL TRANSFORMER
Other Transformer Types / Applications Industrial Control Transformer
Standards IEC; UL; CE
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 1-1672327-8 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 36 VA
View Details
Toroidal Transformers - 1730249 - RS Components, Ltd.
Specs
Standards RoHS
View Details