Hubbell Wiring Device-Kellems Replacement Locking Ring & Cord Clamp; Thread Size Imperial Hubbell Wiring Devices CC60

Description
REPLACEMENT LOCKING RING & CORD CLAMP; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:-; Product Range:-; Features:With glandsRoHS Compliant: Yes
Description
REPLACEMENT LOCKING RING & CORD CLAMP; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:-; Product Range:-; Features:With glandsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Replacement Locking Ring & Cord Clamp; Thread Size Imperial Hubbell Wiring Devices - 14C4631 - Newark, An Avnet Company
Chicago, IL, United States
Replacement Locking Ring & Cord Clamp; Thread Size Imperial Hubbell Wiring Devices
14C4631
Replacement Locking Ring & Cord Clamp; Thread Size Imperial Hubbell Wiring Devices 14C4631
REPLACEMENT LOCKING RING & CORD CLAMP; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:-; Product Range:-; Features:With glandsRoHS Compliant: Yes

REPLACEMENT LOCKING RING & CORD CLAMP; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:-; Product Range:-; Features:With glandsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 14C4631
Product Name Replacement Locking Ring & Cord Clamp; Thread Size Imperial Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Traction Relief Cable Gland - 5306116 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Cable Glands - 2705193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Stainless Steel; Stainless Steel
Opening Diameter 0.1575 to 0.3740 inch (4 to 9.5 mm)
View Details