SMOOTH FACE DUPLEX TYPE
NYLON FACE, STEEL YOKE MATERIAL
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, CSA, NOM APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
CHEMICAL RESISTANT, HIGH IMPACT RESISTANT
BACK, SIDE WIRING
Hubbell Incorporated
Done
Datasheet
Description
SMOOTH FACE DUPLEX TYPE
NYLON FACE, STEEL YOKE MATERIAL
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, CSA, NOM APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
CHEMICAL RESISTANT, HIGH IMPACT RESISTANT
BACK, SIDE WIRING
SMOOTH FACE DUPLEX TYPE
NYLON FACE, STEEL YOKE MATERIAL
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, CSA, NOM APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
CHEMICAL RESISTANT, HIGH IMPACT RESISTANT
BACK, SIDE WIRING