Hubbell Incorporated Duplex/Single Receptacle CBRS15I

Description
SMOOTH FACE DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL IVORY COLOR 5-15R CONFIGURATION COMMERCIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING BRYANT[R] BRAND
Datasheet
Description
SMOOTH FACE DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL IVORY COLOR 5-15R CONFIGURATION COMMERCIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CBRS15I - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
CBRS15I
Duplex/Single Receptacle CBRS15I
SMOOTH FACE DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL IVORY COLOR 5-15R CONFIGURATION COMMERCIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING BRYANT[R] BRAND
  • SMOOTH FACE DUPLEX TYPE
  • MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL
  • IVORY COLOR
  • 5-15R CONFIGURATION
  • COMMERCIAL GRADE
  • UL 498, CSA, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number CBRS15I
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Commercial
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Surface Mount Power Outlet, 30 Amp 125/250 Volt 14-30R - 2205 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-B2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details