Hubbell Incorporated Unshielded Twisted Pair Data Cable C6SROR

Description
RISER TYPE 1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL SPOOL STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL ORANGE JACKET COLOR 0.23 INCH CABLE OUTER DIAMETER 6 CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 550 MHZ OPERATING FREQUENCY 50.7 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE NEXTSPEED[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2 -1
Datasheet
Description
RISER TYPE 1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL SPOOL STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL ORANGE JACKET COLOR 0.23 INCH CABLE OUTER DIAMETER 6 CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 550 MHZ OPERATING FREQUENCY 50.7 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE NEXTSPEED[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2 -1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - C6SROR - Hubbell Incorporated
Orange, CT, USA
Unshielded Twisted Pair Data Cable
C6SROR
Unshielded Twisted Pair Data Cable C6SROR
RISER TYPE 1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL SPOOL STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL ORANGE JACKET COLOR 0.23 INCH CABLE OUTER DIAMETER 6 CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 550 MHZ OPERATING FREQUENCY 50.7 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE NEXTSPEED[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2 -1
  • RISER TYPE
  • 1000 FT
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL, CUL APPROVAL
  • SPOOL STANDARD PACKAGE
  • POLYOLEFIN INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • ORANGE JACKET COLOR
  • 0.23 INCH CABLE OUTER DIAMETER
  • 6 CATEGORY
  • CMR JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 550 MHZ OPERATING FREQUENCY
  • 50.7 DB/100 M ATTENUATION
  • BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE
  • NEXTSPEED[R] BRAND
  • APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2-1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number C6SROR
Product Name Unshielded Twisted Pair Data Cable
Cable Type Cat 6; Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details