Hubbell Incorporated Unshielded Twisted Pair Data Cable C6SPB

Description
PLENUM TYPE 1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL SPOOL STANDARD PACKAGE FEP INSULATION MATERIAL 24 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL BLUE JACKET COLOR 0.22 INCH CABLE OUTER DIAMETER 6 CATEGORY CMP JACKET RATING 4 CONDUCTOR PAIR(S) 550 MHZ OPERATING FREQUENCY 50.7 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE NEXTSPEED[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2 -1
Datasheet
Description
PLENUM TYPE 1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL SPOOL STANDARD PACKAGE FEP INSULATION MATERIAL 24 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL BLUE JACKET COLOR 0.22 INCH CABLE OUTER DIAMETER 6 CATEGORY CMP JACKET RATING 4 CONDUCTOR PAIR(S) 550 MHZ OPERATING FREQUENCY 50.7 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE NEXTSPEED[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2 -1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - C6SPB - Hubbell Incorporated
Orange, CT, USA
Unshielded Twisted Pair Data Cable
C6SPB
Unshielded Twisted Pair Data Cable C6SPB
PLENUM TYPE 1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL SPOOL STANDARD PACKAGE FEP INSULATION MATERIAL 24 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL BLUE JACKET COLOR 0.22 INCH CABLE OUTER DIAMETER 6 CATEGORY CMP JACKET RATING 4 CONDUCTOR PAIR(S) 550 MHZ OPERATING FREQUENCY 50.7 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE NEXTSPEED[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2 -1
  • PLENUM TYPE
  • 1000 FT
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL, CUL APPROVAL
  • SPOOL STANDARD PACKAGE
  • FEP INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • LOW SMOKE PVC JACKET MATERIAL
  • BLUE JACKET COLOR
  • 0.22 INCH CABLE OUTER DIAMETER
  • 6 CATEGORY
  • CMP JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 550 MHZ OPERATING FREQUENCY
  • 50.7 DB/100 M ATTENUATION
  • BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE
  • NEXTSPEED[R] BRAND
  • APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2-1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number C6SPB
Product Name Unshielded Twisted Pair Data Cable
Cable Type Cat 6; Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NAM0-54-N - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details