Hubbell Incorporated Unshielded Twisted Pair Data Cable C6RREGN

Description
RISER TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL REELEX STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 23 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GREEN JACKET COLOR 0.21 INCH CABLE OUTER DIAMETER 6 CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 1-500 MHZ OPERATING FREQUENCY 48.8 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE NEXTSPEED[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Datasheet
Description
RISER TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL REELEX STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 23 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GREEN JACKET COLOR 0.21 INCH CABLE OUTER DIAMETER 6 CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 1-500 MHZ OPERATING FREQUENCY 48.8 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE NEXTSPEED[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - C6RREGN - Hubbell Incorporated
Orange, CT, USA
Unshielded Twisted Pair Data Cable
C6RREGN
Unshielded Twisted Pair Data Cable C6RREGN
RISER TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL REELEX STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 23 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GREEN JACKET COLOR 0.21 INCH CABLE OUTER DIAMETER 6 CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 1-500 MHZ OPERATING FREQUENCY 48.8 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE NEXTSPEED[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
  • RISER TYPE
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • REELEX STANDARD PACKAGE
  • POLYOLEFIN INSULATION MATERIAL
  • 23 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GREEN JACKET COLOR
  • 0.21 INCH CABLE OUTER DIAMETER
  • 6 CATEGORY
  • CMR JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 1-500 MHZ OPERATING FREQUENCY
  • 48.8 DB/100 M ATTENUATION
  • BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE
  • NEXTSPEED[R] BRAND
  • APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number C6RREGN
Product Name Unshielded Twisted Pair Data Cable
Cable Type Cat 6; Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors - 75AJ3571 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BNC Male to “N” Male Test Cable, RG58C/U - 1327 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details