Hubbell Incorporated Unshielded Twisted Pair Data Cable C6RPEB

Description
PLENUM TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL REELEX STANDARD PACKAGE FEP INSULATION MATERIAL 23 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL BLUE JACKET COLOR 0.19 INCH CABLE OUTER DIAMETER 6 CATEGORY CMP JACKET RATING 4 CONDUCTOR PAIR(S) 1-500 MHZ OPERATING FREQUENCY 48.8 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE NEXTSPEED[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Datasheet
Description
PLENUM TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL REELEX STANDARD PACKAGE FEP INSULATION MATERIAL 23 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL BLUE JACKET COLOR 0.19 INCH CABLE OUTER DIAMETER 6 CATEGORY CMP JACKET RATING 4 CONDUCTOR PAIR(S) 1-500 MHZ OPERATING FREQUENCY 48.8 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE NEXTSPEED[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - C6RPEB - Hubbell Incorporated
Orange, CT, USA
Unshielded Twisted Pair Data Cable
C6RPEB
Unshielded Twisted Pair Data Cable C6RPEB
PLENUM TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL REELEX STANDARD PACKAGE FEP INSULATION MATERIAL 23 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL BLUE JACKET COLOR 0.19 INCH CABLE OUTER DIAMETER 6 CATEGORY CMP JACKET RATING 4 CONDUCTOR PAIR(S) 1-500 MHZ OPERATING FREQUENCY 48.8 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE NEXTSPEED[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
  • PLENUM TYPE
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • REELEX STANDARD PACKAGE
  • FEP INSULATION MATERIAL
  • 23 AWG CONDUCTOR SIZE
  • LOW SMOKE PVC JACKET MATERIAL
  • BLUE JACKET COLOR
  • 0.19 INCH CABLE OUTER DIAMETER
  • 6 CATEGORY
  • CMP JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 1-500 MHZ OPERATING FREQUENCY
  • 48.8 DB/100 M ATTENUATION
  • BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE
  • NEXTSPEED[R] BRAND
  • APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number C6RPEB
Product Name Unshielded Twisted Pair Data Cable
Cable Type Cat 6; Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 035687-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
QD Cable/Cord Set - 977715 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
RF Cables And RF Cable Assemblies - NT50 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm, 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details