Hubbell Incorporated Unshielded Twisted Pair Data Cable C6ESRGN

Description
RISER TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL SPOOL STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 23 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GREEN JACKET COLOR 0.23 INCH CABLE OUTER DIAMETER 6 CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 750 MHZ OPERATING FREQUENCY 56.2 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE NEXTSPEED[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2 -1
Datasheet
Description
RISER TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL SPOOL STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 23 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GREEN JACKET COLOR 0.23 INCH CABLE OUTER DIAMETER 6 CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 750 MHZ OPERATING FREQUENCY 56.2 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE NEXTSPEED[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2 -1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - C6ESRGN - Hubbell Incorporated
Orange, CT, USA
Unshielded Twisted Pair Data Cable
C6ESRGN
Unshielded Twisted Pair Data Cable C6ESRGN
RISER TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL SPOOL STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 23 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GREEN JACKET COLOR 0.23 INCH CABLE OUTER DIAMETER 6 CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 750 MHZ OPERATING FREQUENCY 56.2 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE NEXTSPEED[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2 -1
  • RISER TYPE
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • SPOOL STANDARD PACKAGE
  • POLYOLEFIN INSULATION MATERIAL
  • 23 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GREEN JACKET COLOR
  • 0.23 INCH CABLE OUTER DIAMETER
  • 6 CATEGORY
  • CMR JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 750 MHZ OPERATING FREQUENCY
  • 56.2 DB/100 M ATTENUATION
  • BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE
  • NEXTSPEED[R] BRAND
  • APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2-1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number C6ESRGN
Product Name Unshielded Twisted Pair Data Cable
Cable Type Cat 6; Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Push Pull Cables, Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Connector Type Lemo male connector, 6 pole
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details