Hubbell Incorporated Unshielded Twisted Pair Data Cable C6ASRB

Description
RISER TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL SPOOL STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 23 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLUE JACKET COLOR 0.34 CABLE OUTER DIAMETER 6A CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 750 MHZ OPERATING FREQUENCY BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE NEXTSPEED[R] BRAND APPLICABLE STANDARD ANSI/TIA-568-B.2-10
Datasheet
Description
RISER TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL SPOOL STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 23 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLUE JACKET COLOR 0.34 CABLE OUTER DIAMETER 6A CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 750 MHZ OPERATING FREQUENCY BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE NEXTSPEED[R] BRAND APPLICABLE STANDARD ANSI/TIA-568-B.2-10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - C6ASRB - Hubbell Incorporated
Orange, CT, USA
Unshielded Twisted Pair Data Cable
C6ASRB
Unshielded Twisted Pair Data Cable C6ASRB
RISER TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL SPOOL STANDARD PACKAGE POLYOLEFIN INSULATION MATERIAL 23 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLUE JACKET COLOR 0.34 CABLE OUTER DIAMETER 6A CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 750 MHZ OPERATING FREQUENCY BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE NEXTSPEED[R] BRAND APPLICABLE STANDARD ANSI/TIA-568-B.2-10
  • RISER TYPE
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • SPOOL STANDARD PACKAGE
  • POLYOLEFIN INSULATION MATERIAL
  • 23 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLUE JACKET COLOR
  • 0.34 CABLE OUTER DIAMETER
  • 6A CATEGORY
  • CMR JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 750 MHZ OPERATING FREQUENCY
  • BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE
  • NEXTSPEED[R] BRAND
  • APPLICABLE STANDARD ANSI/TIA-568-B.2-10
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number C6ASRB
Product Name Unshielded Twisted Pair Data Cable
Cable Type Cat 6; Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBS-M12G5-ES-5-LE5 - Festo Corporation
Specs
Cable Shielding Shielded
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
View Details
2 suppliers
System cable - 706-3340/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
TNC Male to Bantam Plug Test Cable, RG58C/U - 1319 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details