Hubbell Incorporated Unshielded Twisted Pair Data Cable C5ESPGY

Description
PLENUM TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL UL APPROVAL SPOOL STANDARD PACKAGE FEP (CMP), POLYOLEFIN (CMR) INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE LOW-SMOKE PVC (CMP), PVC (CMR) JACKET MATERIAL YELLOW JACKET COLOR 5E CATEGORY CMP/CMR JACKET RATING 4 CONDUCTOR PAIR(S) 350 MHZ OPERATING FREQUENCY 48.7 DB/100 M ATTENUATION SPEEDGAIN[R] BRAND
Datasheet
Description
PLENUM TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL UL APPROVAL SPOOL STANDARD PACKAGE FEP (CMP), POLYOLEFIN (CMR) INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE LOW-SMOKE PVC (CMP), PVC (CMR) JACKET MATERIAL YELLOW JACKET COLOR 5E CATEGORY CMP/CMR JACKET RATING 4 CONDUCTOR PAIR(S) 350 MHZ OPERATING FREQUENCY 48.7 DB/100 M ATTENUATION SPEEDGAIN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - C5ESPGY - Hubbell Incorporated
Orange, CT, USA
Unshielded Twisted Pair Data Cable
C5ESPGY
Unshielded Twisted Pair Data Cable C5ESPGY
PLENUM TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL UL APPROVAL SPOOL STANDARD PACKAGE FEP (CMP), POLYOLEFIN (CMR) INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE LOW-SMOKE PVC (CMP), PVC (CMR) JACKET MATERIAL YELLOW JACKET COLOR 5E CATEGORY CMP/CMR JACKET RATING 4 CONDUCTOR PAIR(S) 350 MHZ OPERATING FREQUENCY 48.7 DB/100 M ATTENUATION SPEEDGAIN[R] BRAND
  • PLENUM TYPE
  • 1000 FT
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • SPOOL STANDARD PACKAGE
  • FEP (CMP), POLYOLEFIN (CMR) INSULATION MATERIAL
  • 24 AWG SOLID CONDUCTOR SIZE
  • LOW-SMOKE PVC (CMP), PVC (CMR) JACKET MATERIAL
  • YELLOW JACKET COLOR
  • 5E CATEGORY
  • CMP/CMR JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 350 MHZ OPERATING FREQUENCY
  • 48.7 DB/100 M ATTENUATION
  • SPEEDGAIN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number C5ESPGY
Product Name Unshielded Twisted Pair Data Cable
Cable Type Cat 5; Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064530-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
5 suppliers
RF Cables And RF Cable Assemblies - NZ500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details