Hubbell Incorporated Unshielded Twisted Pair Data Cable C5ERPW

Description
PLENUM TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL REELEX STANDARD PACKAGE FEP INSULATION MATERIAL 24 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR 0.18 INCH CABLE OUTER DIAMETER 5E CATEGORY CMP JACKET RATING 4 CONDUCTOR PAIR(S) 350 MHZ OPERATING FREQUENCY 48.7 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE SPEEDGAIN[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2 -1
Datasheet
Description
PLENUM TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL REELEX STANDARD PACKAGE FEP INSULATION MATERIAL 24 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR 0.18 INCH CABLE OUTER DIAMETER 5E CATEGORY CMP JACKET RATING 4 CONDUCTOR PAIR(S) 350 MHZ OPERATING FREQUENCY 48.7 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE SPEEDGAIN[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2 -1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - C5ERPW - Hubbell Incorporated
Orange, CT, USA
Unshielded Twisted Pair Data Cable
C5ERPW
Unshielded Twisted Pair Data Cable C5ERPW
PLENUM TYPE SOLID BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL REELEX STANDARD PACKAGE FEP INSULATION MATERIAL 24 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR 0.18 INCH CABLE OUTER DIAMETER 5E CATEGORY CMP JACKET RATING 4 CONDUCTOR PAIR(S) 350 MHZ OPERATING FREQUENCY 48.7 DB/100 M ATTENUATION BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE SPEEDGAIN[R] BRAND APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2 -1
  • PLENUM TYPE
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL, CUL APPROVAL
  • REELEX STANDARD PACKAGE
  • FEP INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • LOW SMOKE PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • 0.18 INCH CABLE OUTER DIAMETER
  • 5E CATEGORY
  • CMP JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 350 MHZ OPERATING FREQUENCY
  • 48.7 DB/100 M ATTENUATION
  • BLUE WITH WHITE/BLUE, ORANGE WITH WHITE/ORANGE, GREEN WITH WHITE/GREEN, BROWN WITH WHITE/BROWN INSULATION COLOR CODE
  • SPEEDGAIN[R] BRAND
  • APPLICABLE STANDARD ANSI/TIA/EIA-568-B.2-1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number C5ERPW
Product Name Unshielded Twisted Pair Data Cable
Cable Type Cat 5; Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details