Hubbell Incorporated Unshielded Twisted Pair Data Cable C5EPRRGN

Description
RISER TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL CUL APPROVAL SPOOL STANDARD PACKAGE FEP (CMP), POLYOLEFIN (CMR) INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE LOW-SMOKE PVC (CMP), PVC (CMR) JACKET MATERIAL GREEN JACKET COLOR 5E CATEGORY CMP/CMR JACKET RATING 4 CONDUCTOR PAIR(S) 400 MHZ OPERATING FREQUENCY SPEEDGAIN[R], REELEX BRAND
Datasheet
Description
RISER TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL CUL APPROVAL SPOOL STANDARD PACKAGE FEP (CMP), POLYOLEFIN (CMR) INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE LOW-SMOKE PVC (CMP), PVC (CMR) JACKET MATERIAL GREEN JACKET COLOR 5E CATEGORY CMP/CMR JACKET RATING 4 CONDUCTOR PAIR(S) 400 MHZ OPERATING FREQUENCY SPEEDGAIN[R], REELEX BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - C5EPRRGN - Hubbell Incorporated
Orange, CT, USA
Unshielded Twisted Pair Data Cable
C5EPRRGN
Unshielded Twisted Pair Data Cable C5EPRRGN
RISER TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL CUL APPROVAL SPOOL STANDARD PACKAGE FEP (CMP), POLYOLEFIN (CMR) INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE LOW-SMOKE PVC (CMP), PVC (CMR) JACKET MATERIAL GREEN JACKET COLOR 5E CATEGORY CMP/CMR JACKET RATING 4 CONDUCTOR PAIR(S) 400 MHZ OPERATING FREQUENCY SPEEDGAIN[R], REELEX BRAND
  • RISER TYPE
  • 1000 FT
  • BARE COPPER CONDUCTOR MATERIAL
  • CUL APPROVAL
  • SPOOL STANDARD PACKAGE
  • FEP (CMP), POLYOLEFIN (CMR) INSULATION MATERIAL
  • 24 AWG SOLID CONDUCTOR SIZE
  • LOW-SMOKE PVC (CMP), PVC (CMR) JACKET MATERIAL
  • GREEN JACKET COLOR
  • 5E CATEGORY
  • CMP/CMR JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 400 MHZ OPERATING FREQUENCY
  • SPEEDGAIN[R], REELEX BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number C5EPRRGN
Product Name Unshielded Twisted Pair Data Cable
Cable Type Cat 5; Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details