Hubbell Incorporated Unshielded Twisted Pair Data Cable C5EPRPGN

Description
PLENUM TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL CUL APPROVAL SPOOL STANDARD PACKAGE FEP (CMP), POLYOLEFIN (CMR) INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE LOW-SMOKE PVC (CMP), PVC (CMR) JACKET MATERIAL GREEN JACKET COLOR 5E CATEGORY CMP/CMR JACKET RATING 4 CONDUCTOR PAIR(S) 400 MHZ OPERATING FREQUENCY SPEEDGAIN[R], REELEX BRAND
Datasheet
Description
PLENUM TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL CUL APPROVAL SPOOL STANDARD PACKAGE FEP (CMP), POLYOLEFIN (CMR) INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE LOW-SMOKE PVC (CMP), PVC (CMR) JACKET MATERIAL GREEN JACKET COLOR 5E CATEGORY CMP/CMR JACKET RATING 4 CONDUCTOR PAIR(S) 400 MHZ OPERATING FREQUENCY SPEEDGAIN[R], REELEX BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - C5EPRPGN - Hubbell Incorporated
Orange, CT, USA
Unshielded Twisted Pair Data Cable
C5EPRPGN
Unshielded Twisted Pair Data Cable C5EPRPGN
PLENUM TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL CUL APPROVAL SPOOL STANDARD PACKAGE FEP (CMP), POLYOLEFIN (CMR) INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE LOW-SMOKE PVC (CMP), PVC (CMR) JACKET MATERIAL GREEN JACKET COLOR 5E CATEGORY CMP/CMR JACKET RATING 4 CONDUCTOR PAIR(S) 400 MHZ OPERATING FREQUENCY SPEEDGAIN[R], REELEX BRAND
  • PLENUM TYPE
  • 1000 FT
  • BARE COPPER CONDUCTOR MATERIAL
  • CUL APPROVAL
  • SPOOL STANDARD PACKAGE
  • FEP (CMP), POLYOLEFIN (CMR) INSULATION MATERIAL
  • 24 AWG SOLID CONDUCTOR SIZE
  • LOW-SMOKE PVC (CMP), PVC (CMR) JACKET MATERIAL
  • GREEN JACKET COLOR
  • 5E CATEGORY
  • CMP/CMR JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 400 MHZ OPERATING FREQUENCY
  • SPEEDGAIN[R], REELEX BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number C5EPRPGN
Product Name Unshielded Twisted Pair Data Cable
Cable Type Cat 5; Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-M12G8-E-15-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
View Details
Connecting cable - 706-100/1303-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG58C/U to XL1 Mini-Hook and Alligator Clip - 1021XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details