Hubbell Lighting, Inc. Remote Emergency Light Unit C1D2R-12V8W

Description
COMPACT TYPE THERMOPLASTIC MATERIAL 8-1/8 INCH L X 9-5/8 INCH H X 4-5/8 INCH D SIZE BLACK FINISH UL 844, UL 924 APPROVAL PAR36 SEALED BEAM HALOGEN LAMP TYPE 8 W LAMP WATTAGE 12 V LAMP VOLTAGE 1 LAMP HEAD(S) 3/4 INCH HUB LEFT SIDE
Datasheet
Description
COMPACT TYPE THERMOPLASTIC MATERIAL 8-1/8 INCH L X 9-5/8 INCH H X 4-5/8 INCH D SIZE BLACK FINISH UL 844, UL 924 APPROVAL PAR36 SEALED BEAM HALOGEN LAMP TYPE 8 W LAMP WATTAGE 12 V LAMP VOLTAGE 1 LAMP HEAD(S) 3/4 INCH HUB LEFT SIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Emergency Light Unit - C1D2R-12V8W - Hubbell Lighting, Inc.
Greenville, SC, USA
Remote Emergency Light Unit
C1D2R-12V8W
Remote Emergency Light Unit C1D2R-12V8W
COMPACT TYPE THERMOPLASTIC MATERIAL 8-1/8 INCH L X 9-5/8 INCH H X 4-5/8 INCH D SIZE BLACK FINISH UL 844, UL 924 APPROVAL PAR36 SEALED BEAM HALOGEN LAMP TYPE 8 W LAMP WATTAGE 12 V LAMP VOLTAGE 1 LAMP HEAD(S) 3/4 INCH HUB LEFT SIDE
  • COMPACT TYPE
  • THERMOPLASTIC MATERIAL
  • 8-1/8 INCH L X 9-5/8 INCH H X 4-5/8 INCH D SIZE
  • BLACK FINISH
  • UL 844, UL 924 APPROVAL
  • PAR36 SEALED BEAM HALOGEN LAMP TYPE
  • 8 W LAMP WATTAGE
  • 12 V LAMP VOLTAGE
  • 1 LAMP HEAD(S)
  • 3/4 INCH HUB LEFT SIDE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number C1D2R-12V8W
Product Name Remote Emergency Light Unit
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details