Hubbell Incorporated Straight Blade Plug BRY5666NP

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR 6-15P CONFIGURATION UL 498, UL FS WC596, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT, MOISTURE RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND BRY MODEL
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR 6-15P CONFIGURATION UL 498, UL FS WC596, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT, MOISTURE RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND BRY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - BRY5666NP - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
BRY5666NP
Straight Blade Plug BRY5666NP
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR 6-15P CONFIGURATION UL 498, UL FS WC596, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT, MOISTURE RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND BRY MODEL
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • 6-15P CONFIGURATION
  • UL 498, UL FS WC596, CSA, CE, NOM APPROVAL
  • 250 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL/IMPACT RESISTANT, DUST TIGHT, MOISTURE RESISTANT
  • 0.3 TO 0.655 INCH CORD SIZE
  • TECH-SPEC[R] BRAND
  • BRY MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number BRY5666NP
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Moisture or Oil Resistant
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-103-026 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Smart Outdoor Plugs - PQR11 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Solar Connectors - 1-2270428-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details