Hubbell Incorporated Duplex/Single Receptacle BRY5662GRY

Description
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL GRAY COLOR 6-15R CONFIGURATION INDUSTRIAL GRADE UL, CSA, NOM APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND
Datasheet
Description
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL GRAY COLOR 6-15R CONFIGURATION INDUSTRIAL GRADE UL, CSA, NOM APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - BRY5662GRY - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
BRY5662GRY
Duplex/Single Receptacle BRY5662GRY
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL GRAY COLOR 6-15R CONFIGURATION INDUSTRIAL GRADE UL, CSA, NOM APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND
  • DUPLEX TYPE
  • MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL
  • GRAY COLOR
  • 6-15R CONFIGURATION
  • INDUSTRIAL GRADE
  • UL, CSA, NOM APPROVAL
  • 250 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • TECH SPEC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number BRY5662GRY
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Industrial
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1445389-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 C16 Snap-In Inlet; 1.0mm panel thickness - 83030230 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details