Hubbell Incorporated Duplex/Single Receptacle BRY5462W

Description
DUPLEX TYPE NYLON MATERIAL WHITE COLOR 6-20R CONFIGURATION 3 WIRE(S) EXTRA HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE UL, CSA C22.2, NOM, CE, FED SPEC WC596 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG COPPER YOKE MATERIAL NICKEL AND BRASS PLATED STEEL OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
DUPLEX TYPE NYLON MATERIAL WHITE COLOR 6-20R CONFIGURATION 3 WIRE(S) EXTRA HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE UL, CSA C22.2, NOM, CE, FED SPEC WC596 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG COPPER YOKE MATERIAL NICKEL AND BRASS PLATED STEEL OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - BRY5462W - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
BRY5462W
Duplex/Single Receptacle BRY5462W
DUPLEX TYPE NYLON MATERIAL WHITE COLOR 6-20R CONFIGURATION 3 WIRE(S) EXTRA HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE UL, CSA C22.2, NOM, CE, FED SPEC WC596 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG COPPER YOKE MATERIAL NICKEL AND BRASS PLATED STEEL OPERATING TEMPERATURE -40 TO 60 DEG C
  • DUPLEX TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • 6-20R CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE
  • UL, CSA C22.2, NOM, CE, FED SPEC WC596 APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • WIRE SIZE 14 TO 10 AWG COPPER
  • YOKE MATERIAL NICKEL AND BRASS PLATED STEEL
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number BRY5462W
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Industrial; Heavy Duty
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Surface Mount Power Outlet, 30 Amp 125/250 Volt 14-30R - 2205 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-V4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details