Hubbell Incorporated Duplex/Single Receptacle BRY5362RED

Description
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL RED COLOR 5-20R CONFIGURATION INDUSTRIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND
Datasheet
Description
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL RED COLOR 5-20R CONFIGURATION INDUSTRIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - BRY5362RED - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
BRY5362RED
Duplex/Single Receptacle BRY5362RED
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL RED COLOR 5-20R CONFIGURATION INDUSTRIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND
  • DUPLEX TYPE
  • MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL
  • RED COLOR
  • 5-20R CONFIGURATION
  • INDUSTRIAL GRADE
  • UL 498, CSA, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • TECH SPEC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number BRY5362RED
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Industrial
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 2868601 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Five Function Double Fused Power Entry Module - 83511420 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details