DUPLEX TYPE
MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL
IVORY COLOR
5-20R CONFIGURATION
INDUSTRIAL GRADE
UL 498, CSA, NOM APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT
BACK, SIDE WIRING
TECH SPEC[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
DUPLEX TYPE
MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL
IVORY COLOR
5-20R CONFIGURATION
INDUSTRIAL GRADE
UL 498, CSA, NOM APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT
BACK, SIDE WIRING
TECH SPEC[R] BRAND
DUPLEX TYPE
MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL
IVORY COLOR
5-20R CONFIGURATION
INDUSTRIAL GRADE
UL 498, CSA, NOM APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT
BACK, SIDE WIRING
TECH SPEC[R] BRAND
DUPLEX TYPE
MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL
IVORY COLOR
5-20R CONFIGURATION
INDUSTRIAL GRADE
UL 498, CSA, NOM APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT