POLARIZED TYPE
NYLON MATERIAL
SENTINEL YELLOW COLOR
NEMA 5-15P CONFIGURATION
UL 498, UL FS WC596, CSA, CE, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL/IMPACT RESISTANT
0.3 TO 0.655 INCH CORD SIZE
TECH-SPEC[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
POLARIZED TYPE
NYLON MATERIAL
SENTINEL YELLOW COLOR
NEMA 5-15P CONFIGURATION
UL 498, UL FS WC596, CSA, CE, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL/IMPACT RESISTANT
0.3 TO 0.655 INCH CORD SIZE
TECH-SPEC[R] BRAND
POLARIZED TYPE
NYLON MATERIAL
SENTINEL YELLOW COLOR
NEMA 5-15P CONFIGURATION
UL 498, UL FS WC596, CSA, CE, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL/IMPACT RESISTANT
0.3 TO 0.655 INCH CORD SIZE
TECH-SPEC[R] BRAND