Hubbell Incorporated Duplex/Single Receptacle BRY5262I

Description
DUPLEX TYPE NYLON MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) EXTRA HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE UL, CSA C22.2, NOM, CE, FED SPEC WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG COPPER YOKE MATERIAL NICKEL AND BRASS PLATED STEEL OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
DUPLEX TYPE NYLON MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) EXTRA HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE UL, CSA C22.2, NOM, CE, FED SPEC WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG COPPER YOKE MATERIAL NICKEL AND BRASS PLATED STEEL OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - BRY5262I - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
BRY5262I
Duplex/Single Receptacle BRY5262I
DUPLEX TYPE NYLON MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) EXTRA HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE UL, CSA C22.2, NOM, CE, FED SPEC WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG COPPER YOKE MATERIAL NICKEL AND BRASS PLATED STEEL OPERATING TEMPERATURE -40 TO 60 DEG C
  • DUPLEX TYPE
  • NYLON MATERIAL
  • IVORY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HEAVY DUTY, INDUSTRIAL, SPECIFICATION GRADE
  • UL, CSA C22.2, NOM, CE, FED SPEC WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • WIRE SIZE 14 TO 10 AWG COPPER
  • YOKE MATERIAL NICKEL AND BRASS PLATED STEEL
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number BRY5262I
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Industrial; Heavy Duty
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Decorative Outlet, Side Wire Only, Residential Grade - 2004A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details