Hubbell Incorporated Duplex/Single Receptacle BRY5262GRY

Description
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL GRAY COLOR 5-15R CONFIGURATION INDUSTRIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND
Datasheet
Description
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL GRAY COLOR 5-15R CONFIGURATION INDUSTRIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - BRY5262GRY - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
BRY5262GRY
Duplex/Single Receptacle BRY5262GRY
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL GRAY COLOR 5-15R CONFIGURATION INDUSTRIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND
  • DUPLEX TYPE
  • MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL
  • GRAY COLOR
  • 5-15R CONFIGURATION
  • INDUSTRIAL GRADE
  • UL 498, CSA, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • TECH SPEC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number BRY5262GRY
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Industrial
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C8 Low Current Inlet - 771W-X2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-E6P6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight Box Receptacle - D52S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
6.0 Amp USB Charger Dual Type C, 30W Duplex Tamper Resistant Outlet - R1815D60CC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details