Hubbell Lighting, Inc. Outdoor Ceiling Light BRI-04

Description
ROUND TYPE 5-1/2 INCH X 9-1/2 INCH X 10.13 INCH SIZE WHITE FINISH UL (CANADA AND US), CSA APPROVAL YES LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 VAC LAMP/BALLAST VOLTAGE BOROSILICATE GLASS REFRACTOR/LENS TYPE EUROLUXE[R] BRAND BASE TYPE MEDIUM SOCKET
Datasheet
Description
ROUND TYPE 5-1/2 INCH X 9-1/2 INCH X 10.13 INCH SIZE WHITE FINISH UL (CANADA AND US), CSA APPROVAL YES LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 VAC LAMP/BALLAST VOLTAGE BOROSILICATE GLASS REFRACTOR/LENS TYPE EUROLUXE[R] BRAND BASE TYPE MEDIUM SOCKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - BRI-04 - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Ceiling Light
BRI-04
Outdoor Ceiling Light BRI-04
ROUND TYPE 5-1/2 INCH X 9-1/2 INCH X 10.13 INCH SIZE WHITE FINISH UL (CANADA AND US), CSA APPROVAL YES LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 VAC LAMP/BALLAST VOLTAGE BOROSILICATE GLASS REFRACTOR/LENS TYPE EUROLUXE[R] BRAND BASE TYPE MEDIUM SOCKET
  • ROUND TYPE
  • 5-1/2 INCH X 9-1/2 INCH X 10.13 INCH SIZE
  • WHITE FINISH
  • UL (CANADA AND US), CSA APPROVAL
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 VAC LAMP/BALLAST VOLTAGE
  • BOROSILICATE GLASS REFRACTOR/LENS TYPE
  • EUROLUXE[R] BRAND
  • BASE TYPE MEDIUM SOCKET
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number BRI-04
Product Name Outdoor Ceiling Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details